Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | CAL / ID# / BY / DATE / DUE |
Marker Dimensions | 152.4mm x 25.4mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | Brown White |
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W | Newark Electronics |
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W | element14 |
Where can I find additional details, specifications and documents for a QUP3BR?
Additional datasheets, footprints and schematics for QUP3BR are listed on our Part Details page. You can also find images and similar parts to QUP3BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUP3BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUP3BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUP3BR fall under?
The QUP3BR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to QUP3BR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUP3BR you can contact the distributor directly for product support, shipping queries etc.
Is the QUP3BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUP3BR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QUP3BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUP3BR often in real-time on the comparison pages.
What if I can't find stock of QUP3BR?
You can fill out our help required form which you can use to request a quote for QUP3BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.