Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | CAL / ID# / BY / DATE / DUE |
Marker Dimensions | 152.4mm x 6.4mm |
Marker Material | Vinyl |
Legend Colour | Yellow |
Marker Colour | White |
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W | Newark Electronics |
QUP12YL | Avnet America |
CALIBRATION LABELS, WRAP-AROUND, VINYL, 152.4MM W | element14 |
Where can I find additional details, specifications and documents for a QUP12YL?
Additional datasheets, footprints and schematics for QUP12YL are listed on our Part Details page. You can also find images and similar parts to QUP12YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUP12YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUP12YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUP12YL fall under?
The QUP12YL is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to QUP12YL when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUP12YL you can contact the distributor directly for product support, shipping queries etc.
Is the QUP12YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUP12YL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for QUP12YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUP12YL often in real-time on the comparison pages.
What if I can't find stock of QUP12YL?
You can fill out our help required form which you can use to request a quote for QUP12YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.