Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Legend | CAL / ID# / BY / DATE / DUE |
Marker Dimensions | 152.4mm x 6.4mm |
Marker Material | Vinyl |
Legend Colour | Grey |
Marker Colour | White |
Pack Quantity | 120 |
Calibration Labels, Wrap-Around, Vinyl, 152.4Mm W | Newark Electronics |
QUP12GY | Avnet America |
Where can I find additional details, specifications and documents for a QUP12GY?
Additional datasheets, footprints and schematics for QUP12GY are listed on our Part Details page. You can also find images and similar parts to QUP12GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUP12GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUP12GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUP12GY fall under?
The QUP12GY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to QUP12GY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUP12GY you can contact the distributor directly for product support, shipping queries etc.
Is the QUP12GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUP12GY have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for QUP12GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUP12GY often in real-time on the comparison pages.
What if I can't find stock of QUP12GY?
You can fill out our help required form which you can use to request a quote for QUP12GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.