Status: | Active |
---|---|
Series: | QSD124 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
6,038
in stock
|
Buy Now | |
element14
from US$0.42
|
5,015
in stock
|
Buy Now | |
Farnell
from US$0.40
|
5,015
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NPN silicon phototransistor |
Package type: T-1 3/4 |
Notched emitter: QED12X/QED22X/QED23X |
Narrow reception angle: 24°C |
Daylight filter |
Package material and color: black epoxy |
High sensitivity |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSD124 |
---|---|
Compliance | Pb-free |
IC (on) (mA) | 6 |
ICEO (nA) | 100 |
VCE(sat) (V) | 0.4 |
Reception Angle (°) | 24 |
Package Type | T-1 3/4, 5MM DETECTOR |
Optoswitch | Newark Electronics |
PHOTO TRANSISTOR, NPN, 880NM, 5MM | element14 |
PHOTOTR T13-4 | RS |
QSD124 Series 30 V 880 nm Through Hole Plastic Silicon Infrared Phototransistor | Future Electronics |
Phototransistor IR Chip Silicon 880nm 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a QSD124?
Additional datasheets, footprints and schematics for QSD124 are listed on our Part Details page. You can also find images and similar parts to QSD124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSD124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSD124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSD124 fall under?
The QSD124 is listed under Interfaces > Infrared > Photo Sensor Transistor.
Can I view similar or alternative parts?
You can view similar parts to QSD124 when available in the Photo Sensor Transistor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSD124 you can contact the distributor directly for product support, shipping queries etc.
Is the QSD124 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSD124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for QSD124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSD124 often in real-time on the comparison pages.
What if I can't find stock of QSD124?
You can fill out our help required form which you can use to request a quote for QSD124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.