Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
4V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | TSMT8 |
---|---|
Applications | Switching |
Number of terminal | 8 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 6 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.028 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.025 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.02 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.028 |
Total gate charge Qg[nC] | 5.5 |
Power Dissipation (PD)[W] | 1.5 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3x2.8 (t=0.85) |
Data Sheet |
---|
QS8K13 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET Array Dual N-CH 30V ±6A 8-Pin TSMT T/R | Avnet Asia |
DUAL N-CH 30V 6A 20mOhm TSMT8 | Rutronik |
Mosfet, Dual N-Ch, 30V, 6A, Tsmt | Newark Electronics |
MOSFET, DUAL N-CH, 30V, 6A, TSMT | element14 |
Where can I find additional details, specifications and documents for a QS8K13TCR?
Additional datasheets, footprints and schematics for QS8K13TCR are listed on our Part Details page. You can also find images and similar parts to QS8K13TCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS8K13TCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS8K13TCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS8K13TCR fall under?
The QS8K13TCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS8K13TCR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS8K13TCR you can contact the distributor directly for product support, shipping queries etc.
Is the QS8K13TCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS8K13TCR have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for QS8K13TCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS8K13TCR often in real-time on the comparison pages.
What if I can't find stock of QS8K13TCR?
You can fill out our help required form which you can use to request a quote for QS8K13TCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.