Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
2.5V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 45 |
Drain Current ID[A] | 1 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.415 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.31 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.3 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.415 |
Total gate charge Qg[nC] | 1.5 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
QS6K21 Data Sheet |
Characteristics Data |
---|
QS6K21 ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Dual N-Ch, 45V, 1A, Sot-457T | Newark Electronics |
MOSFET, DUAL N-CH, 45V, 1A, SOT-457T | element14 |
Dual N-CH 45V 1A TSMT6 | Rutronik |
QS6K21 Series 45 V 420 mOhm 1 A Surface Mount N-Channel Power Mosfet - TSMT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a QS6K21TR?
Additional datasheets, footprints and schematics for QS6K21TR are listed on our Part Details page. You can also find images and similar parts to QS6K21TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS6K21TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS6K21TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS6K21TR fall under?
The QS6K21TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS6K21TR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS6K21TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS6K21TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS6K21TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for QS6K21TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS6K21TR often in real-time on the comparison pages.
What if I can't find stock of QS6K21TR?
You can fill out our help required form which you can use to request a quote for QS6K21TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.