Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
2.5V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 45 |
Drain Current ID[A] | 1 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.415 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.31 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.3 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.415 |
Total gate charge Qg[nC] | 1.5 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
QS6K21FRA Data Sheet |
Characteristics Data |
---|
QS6K21FRA ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 45V, 1A, Tsmt-6 | Newark Electronics |
MOSFET, N-CH, 45V, 1A, TSMT-6 | element14 |
Transistor MOSFET Array Dual N-CH 45V 6-Pin SOT-457T Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a QS6K21FRATR?
Additional datasheets, footprints and schematics for QS6K21FRATR are listed on our Part Details page. You can also find images and similar parts to QS6K21FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS6K21FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS6K21FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS6K21FRATR fall under?
The QS6K21FRATR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS6K21FRATR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS6K21FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the QS6K21FRATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS6K21FRATR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for QS6K21FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS6K21FRATR often in real-time on the comparison pages.
What if I can't find stock of QS6K21FRATR?
You can fill out our help required form which you can use to request a quote for QS6K21FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.