Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Multiple Schottky Barrier Diodes Middle Power MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-25T |
---|---|
Number of terminal | 5 |
Polarity | Pch+Schottky |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -1.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.26 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.16 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.26 |
Total gate charge Qg[nC] | 4.2 |
Power Dissipation (PD)[W] | 0.9 |
Drive Voltage[V] | -2.5 |
Reverse voltage VR (Diode) [V] | 20 |
Forward Current IF (Diode) [A] | 1 |
Forward Current Surge Peak IFSM (Diode) [A] | 3 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
QS5U21 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET P-CH 20V 1.5A 5-Pin TSMT T/R | Avnet America |
MOSFET, P, VGS -2.5V | element14 |
Where can I find additional details, specifications and documents for a QS5U21TR?
Additional datasheets, footprints and schematics for QS5U21TR are listed on our Part Details page. You can also find images and similar parts to QS5U21TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS5U21TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS5U21TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS5U21TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS5U21TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS5U21TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America, element14 and Farnell have stock available or on a lead time for QS5U21TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS5U21TR often in real-time on the comparison pages.
What if I can't find stock of QS5U21TR?
You can fill out our help required form which you can use to request a quote for QS5U21TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.