Status: | Active |
---|---|
Series: | QRE1113 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
385
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
208,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
1,215
in stock
|
Buy Now | |
element14
from US$0.35
|
731
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
100
in stock
|
Buy Now | |
Farnell
from US$0.33
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Phototransistor output |
No contact surface sensing |
Miniature package |
Lead from style: Gull Wing |
Two leadform options: Through hole (QRE1113)SMT gullwing (QRE1113GR & QRE1114GR) |
Two packaging options: Tube (QRE1113)Tape and reel (QRE1113GR & QRE1114GR) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QRE1113 |
---|---|
Compliance | Pb-free Halide free |
Output Circuit | Phototransistor |
IC(on) (mA) | 0.1 |
Focus / Non-Focus | Non-focus |
Package Type | ARUSM-313 / REFLECTIVE RECTANGULAR SURFACE MOUNT |
QRE1113 Series 30 V 50 mA Miniature Reflective Object Sensor - SMD-4 | Future Electronics |
Optocoupler, Phototransistor O/P, Smd-4, Full Reel | Newark Electronics |
onsemi Miniature Reflective Object Sensor, SMT | Distrelec |
OBJECT SENSOR, PHOTOTRANSISTOR | element14 |
Photointerrupter Reflective Trans. uSMD4 | RS |
OPTO SWITCH, REFLECTIVE | Farnell |
Photointerrupter Reflective Phototransistor 4-Pin Miniature SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a QRE1113GR?
Additional datasheets, footprints and schematics for QRE1113GR are listed on our Part Details page. You can also find images and similar parts to QRE1113GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QRE1113GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QRE1113GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QRE1113GR fall under?
The QRE1113GR is listed under Interfaces > Infrared > Reflective Sensor.
Can I view similar or alternative parts?
You can view similar parts to QRE1113GR when available in the Reflective Sensor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QRE1113GR you can contact the distributor directly for product support, shipping queries etc.
Is the QRE1113GR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QRE1113GR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Distrelec, element14 and RS have stock available or on a lead time for QRE1113GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QRE1113GR often in real-time on the comparison pages.
What if I can't find stock of QRE1113GR?
You can fill out our help required form which you can use to request a quote for QRE1113GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.