Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
5,002
in stock
|
Buy Now | |
element14
from US$1.15
|
1,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
609
in stock
|
Buy Now | |
Micros
from US$0.97
|
200
in stock
|
Buy Now | |
Farnell
from US$1.07
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Phototransistor output |
No contact surface sensing |
Unfocused for sensing diffused surfaces |
Compact package |
Daylight filter on sensor |
Applications |
---|
Medical Electronics/Devices |
Test and Measurement |
End Products |
---|
Automation |
Building & Home Control |
Description | QRD1114 |
---|---|
Compliance | Pb-free |
Output Circuit | Phototransistor |
IC(on) (mA) | 1 |
Focus / Non-Focus | Non-focus |
Package Type | REFLECTIVE RECTANGULAR SENSOR PCB MOUNT |
QRD1114 Series 30 V 50 mA Phototransistor Reflective Object Sensor | Future Electronics |
OPTO SWITCH, REFLECTIVE | element14 |
Object Sensor, Transistor | Newark Electronics |
Reflective object sensor | Micros |
4L REFLECT SNSR | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photointerrupter Reflective Phototransistor 4-Pin Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a QRD1114?
Additional datasheets, footprints and schematics for QRD1114 are listed on our Part Details page. You can also find images and similar parts to QRD1114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QRD1114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QRD1114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QRD1114 fall under?
The QRD1114 is listed under Interfaces > Infrared > Reflective Sensor.
Can I view similar or alternative parts?
You can view similar parts to QRD1114 when available in the Reflective Sensor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QRD1114 you can contact the distributor directly for product support, shipping queries etc.
Is the QRD1114 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QRD1114 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Micros and Farnell have stock available or on a lead time for QRD1114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QRD1114 often in real-time on the comparison pages.
What if I can't find stock of QRD1114?
You can fill out our help required form which you can use to request a quote for QRD1114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.