Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Tag |
---|---|
Label Dimensions | 146.1mm x 73mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 100 |
Product Range | - |
Label Size | 146.1mm x 73mm |
Tags, Inspection, Paperbd, 146.1Mm W | Newark Electronics |
TAGS, INSPECTION, PAPERBD, 146.1MM W | element14 |
QMT212 | Avnet America |
Where can I find additional details, specifications and documents for a QMT212?
Additional datasheets, footprints and schematics for QMT212 are listed on our Part Details page. You can also find images and similar parts to QMT212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QMT212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QMT212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QMT212 fall under?
The QMT212 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QMT212 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QMT212 you can contact the distributor directly for product support, shipping queries etc.
Is the QMT212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QMT212 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for QMT212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QMT212 often in real-time on the comparison pages.
What if I can't find stock of QMT212?
You can fill out our help required form which you can use to request a quote for QMT212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.