Status: | Unknown |
---|---|
Series: | QLL Series |
RoHS: | Unknown |
Label Type | Legend |
---|---|
Label Dimensions | 19.1mm x 50.8mm |
Label Material | Paper |
Label Colour | Green on White |
Pack Quantity | 1000 |
Product Range | QLL Series |
Legend | FIRST PIECE CHECKED / BY / DATE |
Inspection/Control Labels, Paper, 50.8Mm W | Newark Electronics |
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W | element14 |
Where can I find additional details, specifications and documents for a QLL420?
Additional datasheets, footprints and schematics for QLL420 are listed on our Part Details page. You can also find images and similar parts to QLL420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QLL420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QLL420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QLL420 fall under?
The QLL420 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QLL420 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QLL420 you can contact the distributor directly for product support, shipping queries etc.
Is the QLL420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QLL420 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QLL420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QLL420 often in real-time on the comparison pages.
What if I can't find stock of QLL420?
You can fill out our help required form which you can use to request a quote for QLL420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.