Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
No stock
|
Buy Now | |
Newark Electronics | US$0.24 |
2,621
|
Buy Now | |
element14 | US$0.23 |
2,621
|
Buy Now | |
Farnell | US$0.32 |
2,621
|
Buy Now | |
Future Electronics | US$0.18 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.25 |
396
|
Buy Now | |
Avnet America | US$0.18 |
-
|
Buy Now | |
Avnet Asia | US$0.19 |
-
|
Buy Now |
l = 940nm |
Chip material = GaAs with AlGaAs window |
Package type: T-1 3/4 (5mm lens diameter) |
Matched Photosensor: QSD122/123/124 |
Mediium Emission Angle, 40° |
High 0utput Power |
Package material and color: Clear, untinted, plastic |
Ideal for remote control applications |
Applications |
---|
Medical Electronics/Devices |
Test and Measurement |
End Products |
---|
Automation |
Building & Home Control |
Description | QED234 |
---|---|
Compliance | Pb-free |
Wavelength (nm) | 940 |
IE (Min) (mW/Sr) | 27 |
IE (Max) (mW/Sr) | - |
Viewing Angle (°) | 40 |
Switching Time (ns) | 1000 |
Package Type | T-1 3/4, 5MM LED |
Infrared Emitter, 100 Ma, 1 S, 1 S, 40 , 1.6 V, -40 C Rohs Compliant: Yes |Onsemi QED234 | Newark Electronics |
INFRARED EMITTER, 940NM, T-1 3/4 | element14 |
940 nm 40░ Emission Angle Clear Untinted GaAs Plastic Infrared Emitting Diode | Future Electronics |
IR transmitter | Transfer Multisort Elektronik |
LED T13-4 ALGAAS-GAAS | RS |
LED IrLED 940nm 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a QED234?
Additional datasheets, footprints and schematics for QED234 are listed on our Part Details page. You can also find images and similar parts to QED234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QED234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QED234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QED234 fall under?
The QED234 is listed under Interfaces > Infrared > Emitting Diodes.
Can I view similar or alternative parts?
You can view similar parts to QED234 when available in the Emitting Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QED234 you can contact the distributor directly for product support, shipping queries etc.
Is the QED234 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QED234 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for QED234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QED234 often in real-time on the comparison pages.
What if I can't find stock of QED234?
You can fill out our help required form which you can use to request a quote for QED234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.