Status: | Active |
---|---|
Series: | QED123 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,264
in stock
|
Buy Now | |
element14
from US$0.19
|
1,264
in stock
|
Buy Now | |
Farnell
from US$0.19
|
317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
λ = 880 nm |
Chip material = AlGaAs |
Package type: T-1 3/4 (5mm lens diameter) |
Matched photosensor: QSD122/QSD123/QSD124 |
Narrow emission angle, 16° |
High output power |
Package material and color: clear, peach tinted, plastic |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QED123 |
---|---|
Compliance | Pb-free |
Wavelength (nm) | 890 |
IE (Min) (mW/Sr) | 50 |
IE (Max) (mW/Sr) | 70 |
Viewing Angle (°) | 16 |
Switching Time (ns) | 900 |
Package Type | T-1 3/4, 5MM LED |
LED T13-4 ALGAAS | RS |
Ir Emitter, 880Nm, T-1 3/4, Through Hole | Newark Electronics |
INFRARED EMITTER, 890NM, T-1 3/4 | Farnell |
IR transmitter | Transfer Multisort Elektronik |
QED123 - 890 nm 16â–‘ Clear Peach Tinted Infrared Light Emitting Diode - T-1 3/4 | Future Electronics |
LED IrLED 890nm 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a QED123?
Additional datasheets, footprints and schematics for QED123 are listed on our Part Details page. You can also find images and similar parts to QED123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QED123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QED123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QED123 fall under?
The QED123 is listed under Interfaces > Infrared > Emitting Diodes.
Can I view similar or alternative parts?
You can view similar parts to QED123 when available in the Emitting Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QED123 you can contact the distributor directly for product support, shipping queries etc.
Is the QED123 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QED123 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for QED123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QED123 often in real-time on the comparison pages.
What if I can't find stock of QED123?
You can fill out our help required form which you can use to request a quote for QED123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.