Status: | Active |
---|---|
Series: | QEB363 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
T-3/4 (2mm) Surface Mount Package |
Tape & Reel option (See Tape & Reel Specifications) |
Lead Form Options: Gullwing, Yoke, Z-Bend |
Narrow Emission Angle, 24° |
Wavelength = 940 nm, GaAs |
Clear Water Lens |
Matched Photosensor: QSB363 |
High Radiant Intensity |
Applications |
---|
Medical Electronics/Devices |
Test and Measurement |
Other Industrial |
End Products |
---|
Automation |
Building & Home Control |
Description | QEB363 |
---|---|
Compliance | Pb-free Halide free |
Wavelength (nm) | 940 |
IE (Min) (mW/Sr) | 8 |
IE (Max) (mW/Sr) | - |
Viewing Angle (°) | 24 |
Switching Time (ns) | 1000 |
Package Type | T-3/4, NON JEDEC BODY SIZE 2.0 X 2.5 MM OVERMOUNT |
LED, Fairchild, QEB363GR | RS |
Lamp,ired,940Nm Peak Wavelength,led-8D Rohs Compliant: Yes |Onsemi QEB363GR | Newark Electronics |
940 nm Viewing Angle 24â–‘ 2 mm Subminiature Plastic Infrared Emitting Diode-T-3/4 | Future Electronics |
LED IrLED 940nm 2-Pin T-3/4 T/R | Avnet America |
INFRARED EMITTER, 940NM, T-3/4 | Farnell |
Where can I find additional details, specifications and documents for a QEB363GR?
Additional datasheets, footprints and schematics for QEB363GR are listed on our Part Details page. You can also find images and similar parts to QEB363GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QEB363GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QEB363GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QEB363GR fall under?
The QEB363GR is listed under Interfaces > Infrared > Emitting Diodes.
Can I view similar or alternative parts?
You can view similar parts to QEB363GR when available in the Emitting Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QEB363GR you can contact the distributor directly for product support, shipping queries etc.
Is the QEB363GR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QEB363GR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for QEB363GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QEB363GR often in real-time on the comparison pages.
What if I can't find stock of QEB363GR?
You can fill out our help required form which you can use to request a quote for QEB363GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.