Status: | Unknown |
---|---|
Series: | QCE Series |
RoHS: | Unknown |
Label Type | Legend |
---|---|
Label Dimensions | 12.7mm x 9mm |
Label Material | Vinyl |
Label Colour | Black on White |
Pack Quantity | 600 |
Product Range | QCE Series |
Label Size | 12.7mm x 9mm |
Legend | CE |
CE MARK LABELS, VINYL, 12.7MM W | Farnell |
Ce Mark Labels, Vinyl, 12.7Mm W | Newark Electronics |
QCE10 | Avnet America |
Where can I find additional details, specifications and documents for a QCE10?
Additional datasheets, footprints and schematics for QCE10 are listed on our Part Details page. You can also find images and similar parts to QCE10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCE10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCE10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCE10 fall under?
The QCE10 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCE10 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCE10 you can contact the distributor directly for product support, shipping queries etc.
Is the QCE10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCE10 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for QCE10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCE10 often in real-time on the comparison pages.
What if I can't find stock of QCE10?
You can fill out our help required form which you can use to request a quote for QCE10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.