Status: | Unknown |
---|---|
Series: | QCC Series |
RoHS: | Unknown |
Label Type | Legend |
---|---|
Label Dimensions | 12.7mm Dia |
Label Material | Vinyl |
Label Colour | Magenta |
Pack Quantity | 200 |
Product Range | QCC Series |
Label Size | 12.7mm Dia |
Qcc614 |Raychem Te Connectivity QCC614 | Newark Electronics |
QCC614 | Avnet America |
CALIBRATION RECALL LABELS, FOR YR 2014, VINYL, 12.7MM DIAMETER | element14 |
Where can I find additional details, specifications and documents for a QCC614?
Additional datasheets, footprints and schematics for QCC614 are listed on our Part Details page. You can also find images and similar parts to QCC614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC614 fall under?
The QCC614 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC614 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC614 you can contact the distributor directly for product support, shipping queries etc.
Is the QCC614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC614 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for QCC614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC614 often in real-time on the comparison pages.
What if I can't find stock of QCC614?
You can fill out our help required form which you can use to request a quote for QCC614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.