Status: | Unknown |
---|---|
Series: | QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 15.9mm Dia |
Label Material | Vinyl |
Label Colour | Black on White |
Pack Quantity | 200 |
Product Range | QCC Series |
Label, Calibration, Vinyl, Black (Printed), White (Material), 0.625 in., Circle | TE Connectivity QCC359 | RS Americas |
Calibration Labels, Self-Lam, Circular, Vinyl, 15.9Mm Diameter | Newark Electronics |
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 15.9MM DIAMETER | element14 |
Where can I find additional details, specifications and documents for a QCC359?
Additional datasheets, footprints and schematics for QCC359 are listed on our Part Details page. You can also find images and similar parts to QCC359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC359 fall under?
The QCC359 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC359 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC359 you can contact the distributor directly for product support, shipping queries etc.
Is the QCC359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC359 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for QCC359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC359 often in real-time on the comparison pages.
What if I can't find stock of QCC359?
You can fill out our help required form which you can use to request a quote for QCC359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.