Status: | Unknown |
---|---|
Series: | Q-CEE S QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 25.4mm x 15.9mm |
Label Material | Vinyl |
Label Colour | Green on White |
Pack Quantity | 144 |
Product Range | Q-CEE S QCC Series |
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W | element14 |
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W | Newark Electronics |
Label, Calibration, Vinyl, Green (Printed), White (Material), 1 in, 0.625 in | TE Connectivity QCC311GR | RS Americas |
Where can I find additional details, specifications and documents for a QCC311GR?
Additional datasheets, footprints and schematics for QCC311GR are listed on our Part Details page. You can also find images and similar parts to QCC311GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC311GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC311GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC311GR fall under?
The QCC311GR is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC311GR when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC311GR you can contact the distributor directly for product support, shipping queries etc.
Is the QCC311GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC311GR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for QCC311GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC311GR often in real-time on the comparison pages.
What if I can't find stock of QCC311GR?
You can fill out our help required form which you can use to request a quote for QCC311GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.