Status: | Unknown |
---|---|
Series: | Q-CEE S QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 25.4mm x 15.9mm |
Label Material | Vinyl |
Label Colour | Blue on White |
Pack Quantity | 144 |
Product Range | Q-CEE S QCC Series |
Label, Calibration, Vinyl, Blue (Printed), White (Material), 1 in., 0.625 in. | TE Connectivity QCC311BU | RS Americas |
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W | Newark Electronics |
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W | element14 |
Label, Calibration | RS |
Where can I find additional details, specifications and documents for a QCC311BU?
Additional datasheets, footprints and schematics for QCC311BU are listed on our Part Details page. You can also find images and similar parts to QCC311BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC311BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC311BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC311BU fall under?
The QCC311BU is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC311BU when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC311BU you can contact the distributor directly for product support, shipping queries etc.
Is the QCC311BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC311BU have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for QCC311BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC311BU often in real-time on the comparison pages.
What if I can't find stock of QCC311BU?
You can fill out our help required form which you can use to request a quote for QCC311BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.