Status: | Unknown |
---|---|
Series: | Q-CEE S QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 15.9mm x 44.5mm |
Label Material | Vinyl |
Label Colour | Black on White |
Pack Quantity | 144 |
Product Range | Q-CEE S QCC Series |
Label, Calibration, Vinyl, Black (Printed),White (Material),1.75 in., | TE Connectivity QCC306BK | RS Americas |
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W | Newark Electronics |
CALIBRATION LABELS, SELF-LAM, VINYL, 44.5MM W | element14 |
Where can I find additional details, specifications and documents for a QCC306BK?
Additional datasheets, footprints and schematics for QCC306BK are listed on our Part Details page. You can also find images and similar parts to QCC306BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC306BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC306BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC306BK fall under?
The QCC306BK is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC306BK when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC306BK you can contact the distributor directly for product support, shipping queries etc.
Is the QCC306BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC306BK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for QCC306BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC306BK often in real-time on the comparison pages.
What if I can't find stock of QCC306BK?
You can fill out our help required form which you can use to request a quote for QCC306BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.