Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Legend |
---|---|
Label Dimensions | 12.7mm Dia |
Label Material | Vinyl |
Label Colour | White on Red |
Pack Quantity | 200 |
Product Range | - |
Label Size | 12.7mm Dia |
Calibrated Control Labels, Circular, Vinyl, 12.7Mm Diameter | Newark Electronics |
CALIBRATED CONTROL LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER | element14 |
Where can I find additional details, specifications and documents for a QCC227?
Additional datasheets, footprints and schematics for QCC227 are listed on our Part Details page. You can also find images and similar parts to QCC227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC227 fall under?
The QCC227 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC227 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC227 you can contact the distributor directly for product support, shipping queries etc.
Is the QCC227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC227 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QCC227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC227 often in real-time on the comparison pages.
What if I can't find stock of QCC227?
You can fill out our help required form which you can use to request a quote for QCC227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.