Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.62
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 12.7mm |
Marker Material | Vinyl |
Legend | INACTIVE / BY / DATE |
Legend Color | White |
Marker Color | White / Black |
Background Color | White |
RoHS Compliant | Yes |
Qc156 |Raychem Te Connectivity QC156 | Newark Electronics |
Warning Signs INACTIVE 0.5H x 2W Sold by Pack of | Rapid Electronics |
QC156 | Avnet America |
Where can I find additional details, specifications and documents for a QC156?
Additional datasheets, footprints and schematics for QC156 are listed on our Part Details page. You can also find images and similar parts to QC156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC156 fall under?
The QC156 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to QC156 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC156 you can contact the distributor directly for product support, shipping queries etc.
Is the QC156 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QC156 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for QC156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC156 often in real-time on the comparison pages.
What if I can't find stock of QC156?
You can fill out our help required form which you can use to request a quote for QC156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.