Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Marker Dimensions | 50.8mm x 12.7mm |
Marker Material | Vinyl |
Legend | TOOL NO. / DEPT |
Legend Color | White |
Marker Color | Blue / White |
Background Color | White |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a QC149?
Additional datasheets, footprints and schematics for QC149 are listed on our Part Details page. You can also find images and similar parts to QC149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC149 fall under?
The QC149 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to QC149 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC149 you can contact the distributor directly for product support, shipping queries etc.
Is the QC149 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QC149 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for QC149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC149 often in real-time on the comparison pages.
What if I can't find stock of QC149?
You can fill out our help required form which you can use to request a quote for QC149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.