Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,225
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3,331
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,225
in stock
|
Buy Now | |
element14
from US$0.29
|
2,225
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | PZTA56 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 1 |
Package Type | SOT-223-4 / TO-261-4 |
Trans GP BJT PNP 80V 0.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 50 Mhz, 1 W, -500 Ma, 100 Rohs Compliant: Yes |Onsemi PZTA56 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -80V, SOT-223-3 | element14 |
PZTA56 Series -80 V CE Breakdown -0.5 A PNP General Purpose Amplifier SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a PZTA56?
Additional datasheets, footprints and schematics for PZTA56 are listed on our Part Details page. You can also find images and similar parts to PZTA56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZTA56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZTA56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZTA56 fall under?
The PZTA56 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZTA56 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZTA56 you can contact the distributor directly for product support, shipping queries etc.
Is the PZTA56 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PZTA56 have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PZTA56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZTA56 often in real-time on the comparison pages.
What if I can't find stock of PZTA56?
You can fill out our help required form which you can use to request a quote for PZTA56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.