PZT3904T1G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

NPN Bipolar Transistor

Status: Active
Series: PZT3904
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NPN Bipolar Transistor is designed for use in linear and switching applications. The device is housed in the SOT-223 package, which is designed for medium power surface mount applications.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.09
9,900
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
119,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
33,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
33,000
in stock
Buy Now
Logo for element14
element14
from US$0.20
8,893
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
8,893
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.10
2,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.13
900
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
430
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
13,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now

Features

Pb-Free Package is Available
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable

Specifications

Description PZT3904
Compliance Pb-free Halide free
Polarity NPN
Type General Purpose
VCE(sat) Max (V) 0.3
IC Cont. (A) 0.2
VCEO Min (V) 40
VCBO (V) 60
VEBO (V) 6
VBE(sat) (V) 0.95
VBE(on) (V) -
hFE Min 100
hFE Max 300
fT Min (MHz) 300
PTM Max (W) 1.5
Package Type SOT-223-4 / TO-261-4D

Alternative Descriptions

PZT Series 40 V 200 mA Surface Mount NPN General Purpose Transistor - SOT-223 | Future Electronics
Ss Sot223 Hc Xstr Spcl Rohs Compliant: Yes |Onsemi PZT3904T1G | Newark Electronics
Trans GP BJT NPN 40V 0.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America
SS SOT223 HC XSTR SPCL | RS
TRANS, BIPOL, NPN, 40V, SOT223 | element14
Transistor: NPN | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PZT3904T1G?

Additional datasheets, footprints and schematics for PZT3904T1G are listed on our Part Details page. You can also find images and similar parts to PZT3904T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PZT3904T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZT3904T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PZT3904T1G fall under?

The PZT3904T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to PZT3904T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PZT3904T1G you can contact the distributor directly for product support, shipping queries etc.

Is the PZT3904T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for PZT3904T1G have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for PZT3904T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PZT3904T1G often in real-time on the comparison pages.

What if I can't find stock of PZT3904T1G?

You can fill out our help required form which you can use to request a quote for PZT3904T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay