Status: | Active |
---|---|
Series: | PZT2907A |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,250
in stock
|
Buy Now | |
Farnell
from US$0.12
|
456,566
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
113,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,988
in stock
|
Buy Now | |
element14
from US$0.19
|
6,645
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
295
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,000
in stock
|
Buy Now | |
Avnet Silica
-
|
49,000
in stock
|
Buy Now | |
Kruse
-
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.58
|
-
|
Buy Now |
NPN Complement is PZT2222AT1 |
The SOT-223 package can be soldered using wave or reflow |
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering eliminating the possibility of damage to the die. |
Available in 12 mm tape and reel Use PZT2907AT1 to order the 7 inch/1000 unit reel. Use PZT2907AT3 to order the 13 inch/4000 unit reel. |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | PZT2907A |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
MISCELLANEOUS MOSFETS | Farnell |
PZT Series 60 V 600 mA Surface Mount PNP Silicon Epitaxial Transistor - SOT-223 | Future Electronics |
Trans GP BJT PNP 60V 0.6A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Bipolar Transistor, Pnp, -60V | Newark Electronics |
TRANSISTOR, PNP, SOT-223 | element14 |
Small Signal A/Switch PNP,PZT2907AT1G | RS |
Transistor: PNP | Transfer Multisort Elektronik |
TRAN PNP PZT2907A 60V 0 6A SOT223 | Kruse |
Transistor, Bipolar, Si, PNP, Switching, VCEO -60VDC, IC -600mA, PD 1.5W, SOT-223 | ON Semiconductor PZT2907AT1G | RS Americas |
onsemi General Purpose Transistor, PNP, 60V, SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a PZT2907AT1G?
Additional datasheets, footprints and schematics for PZT2907AT1G are listed on our Part Details page. You can also find images and similar parts to PZT2907AT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZT2907AT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZT2907AT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZT2907AT1G fall under?
The PZT2907AT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZT2907AT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZT2907AT1G you can contact the distributor directly for product support, shipping queries etc.
Is the PZT2907AT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PZT2907AT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for PZT2907AT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZT2907AT1G often in real-time on the comparison pages.
What if I can't find stock of PZT2907AT1G?
You can fill out our help required form which you can use to request a quote for PZT2907AT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.