PZT2222A General Purpose and Low VCE(sat) Transistors by ON Semiconductor

NPN Bipolar Transistor


The NPN Bipolar Transistor is designed for use in linear and switching applications. The device is housed in the SOT-223 package, which is designed for medium power surface mount applications.

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for element14
element14
from US$0.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

PNP Complement is PZT2907AT1
The SOT-223 package can be soldered using wave or reflow.
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die.
Available in 12 mm tape and reel Use PZT2222AT1 to order the 7 inch/1000 unit reel. Use PZT2222AT3 to order the 13 inch/4000 unit reel. BASE 1
Pb-Free Packages are Available
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable

Alternative Descriptions

TRANSISTOR, NPN, SOT-223 | element14
BIPOLAR TRANSISTOR, (( TC )) | Farnell
Bipolar Transistor, Npn, 40V | Newark Electronics


PZT2222A Automotive qualified products (AEC-Q100|Q101) by Nexperia

PZT2222A - NPN switching transistor

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PZT2222A?

Additional datasheets, footprints and schematics for PZT2222A are listed on our Part Details page. You can also find images and similar parts to PZT2222A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PZT2222A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZT2222A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PZT2222A fall under?

The PZT2222A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to PZT2222A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PZT2222A you can contact the distributor directly for product support, shipping queries etc.

Is the PZT2222A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for PZT2222A have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PZT2222A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PZT2222A often in real-time on the comparison pages.

What if I can't find stock of PZT2222A?

You can fill out our help required form which you can use to request a quote for PZT2222A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay