Status: | Unknown |
---|---|
Series: | PYR Resistors |
RoHS: | Unknown |
Accessory Type | Voltage Balencing Resistor 47K |
---|---|
Clip Diameter | - |
Product Range | PYR Resistors |
SVHC | No SVHC (15-Jan-2018) |
Power Rating | 11W |
Resistance | 47kohm |
Resistance Tolerance | ± 5% |
Resistor Element Material | Metal Film |
Resistor Mounting | Panel |
Resistor Terminals | Axial Leaded |
Voltage Rating | 700V |
Voltage balancing resistor,47kohm 13W | RS |
Voltage Balancing Resistor, 47K | Newark Electronics |
PYR7511 Series Radial High Voltage Resistor 47kOhms +/-5% 13 W @ +40degC | KEMET PYR7511/47 | RS Americas |
VOLTAGE BALANCING RESISTOR, 47K | element14 |
RESISTOR ACCESSORIES | Avnet America |
Where can I find additional details, specifications and documents for a PYR7511-47?
Additional datasheets, footprints and schematics for PYR7511-47 are listed on our Part Details page. You can also find images and similar parts to PYR7511-47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PYR7511-47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYR7511-47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PYR7511-47 fall under?
The PYR7511-47 is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to PYR7511-47 when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PYR7511-47 you can contact the distributor directly for product support, shipping queries etc.
Is the PYR7511-47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PYR7511-47 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PYR7511-47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PYR7511-47 often in real-time on the comparison pages.
What if I can't find stock of PYR7511-47?
You can fill out our help required form which you can use to request a quote for PYR7511-47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.