Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | - |
Connector Body Material | PSU (Polysulphone) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a PXG.M0.8GG.NG?
Additional datasheets, footprints and schematics for PXG.M0.8GG.NG are listed on our Part Details page. You can also find images and similar parts to PXG.M0.8GG.NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXG.M0.8GG.NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXG.M0.8GG.NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXG.M0.8GG.NG fall under?
The PXG.M0.8GG.NG is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PXG.M0.8GG.NG when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXG.M0.8GG.NG you can contact the distributor directly for product support, shipping queries etc.
Is the PXG.M0.8GG.NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXG.M0.8GG.NG have stock available?
Authorised distributors including RS and Sager have stock available or on a lead time for PXG.M0.8GG.NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXG.M0.8GG.NG often in real-time on the comparison pages.
What if I can't find stock of PXG.M0.8GG.NG?
You can fill out our help required form which you can use to request a quote for PXG.M0.8GG.NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.