Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,365
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,036
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,365
in stock
|
Buy Now | |
element14
from US$0.15
|
1,365
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
1,315
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | DO-214AC (SMA) |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 28.7 |
Zener Voltage VZ (Min.)[V] | 27 |
Zener Voltage VZ (Max.)[V] | 30.8 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.6x5 (t=2.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
PTZTF27B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 28.7V, Do-214Ac | Newark Electronics |
ZENER DIODE, 28.7V, DO-214AC | element14 |
Diode Zener Single 2.7V 1W 2-Pin DO-214AC Emboss T/R | Avnet America |
Diode Zener Single 27V 1000mW 2-Pin DO-214AC Emboss T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PTZTFTE2527B?
Additional datasheets, footprints and schematics for PTZTFTE2527B are listed on our Part Details page. You can also find images and similar parts to PTZTFTE2527B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTFTE2527B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTFTE2527B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTFTE2527B fall under?
The PTZTFTE2527B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTFTE2527B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTFTE2527B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTFTE2527B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PTZTFTE2527B have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for PTZTFTE2527B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTFTE2527B often in real-time on the comparison pages.
What if I can't find stock of PTZTFTE2527B?
You can fill out our help required form which you can use to request a quote for PTZTFTE2527B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.