PTZTE259.1B Diodes by Rohm

DIODE ZENER 1W SOD-106

Status: Unknown
Series: PTZTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.19
3,500
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.12
1,200
in stock
Buy Now
Logo for element14
element14
from US$0.11
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 9.1V
Power Dissipation Pd 1W
Diode Case Style SOD-106
Zener Tolerance ± -
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range PTZTE Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Power Dissipation Max 1W
Termination Type Surface Mount Device
Test Current 40mA

Alternative Descriptions

DIODE, ZENER, 1W, SOD-106 | Farnell
Diode, Zener, 1W, Sod-106 | Newark Electronics
Diode Zener Single 9.747V 6% 1W 2-Pin PMDS T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTZTE259.1B?

Additional datasheets, footprints and schematics for PTZTE259.1B are listed on our Part Details page. You can also find images and similar parts to PTZTE259.1B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTZTE259.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE259.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTZTE259.1B fall under?

The PTZTE259.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to PTZTE259.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE259.1B you can contact the distributor directly for product support, shipping queries etc.

Is the PTZTE259.1B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTZTE259.1B have stock available?

Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for PTZTE259.1B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTZTE259.1B often in real-time on the comparison pages.

What if I can't find stock of PTZTE259.1B?

You can fill out our help required form which you can use to request a quote for PTZTE259.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay