Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 43V |
---|---|
Power Dissipation Pd | 1W |
Operating Temperature Range | -55°C to +150°C |
Diode Case Style | SOD-106 |
No. of Pins | 2 |
SVHC | No SVHC (20-Jun-2011) |
Package / Case | SOD-106 |
Power Dissipation Max | 1W |
Termination Type | SMD |
Test Current | 10mA |
Z-DIODE 1,0W 43V 5% SMA | Rutronik |
PTZ Series 1000 mW 4.3 V Surface Mount Zener Diode - SOD-106 | Future Electronics |
Diode Zener Single 43V 1W 2-Pin SOD-106 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PTZTE2543A?
Additional datasheets, footprints and schematics for PTZTE2543A are listed on our Part Details page. You can also find images and similar parts to PTZTE2543A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE2543A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE2543A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE2543A fall under?
The PTZTE2543A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE2543A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE2543A you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE2543A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE2543A have stock available?
Authorised distributors including Rutronik, Chip One Stop, Future Electronics, Farnell and Avnet Silica have stock available or on a lead time for PTZTE2543A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE2543A often in real-time on the comparison pages.
What if I can't find stock of PTZTE2543A?
You can fill out our help required form which you can use to request a quote for PTZTE2543A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.