Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
425
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
435
in stock
|
Buy Now | |
element14
from US$0.16
|
430
in stock
|
Buy Now | |
Farnell
from US$0.15
|
430
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
Zener Voltage Vz Typ | 30V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Diode, Zener, 1W, Sod-106 | Newark Electronics |
DIODE, ZENER, 1W, SOD-106 | element14 |
Zener Diode 30V 1W ESD30kV SOD-106 | RS |
PTZ30B Series 30 V 10 uA 1 W Surface Mount Zener Diode - PMDS | Future Electronics |
ROHM PTZTE2530B Zener Diode, 30V 6% 1 W SMT 2-Pin SOD-106 | ROHM Semiconductor PTZTE2530B | RS Americas |
Where can I find additional details, specifications and documents for a PTZTE2530B?
Additional datasheets, footprints and schematics for PTZTE2530B are listed on our Part Details page. You can also find images and similar parts to PTZTE2530B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE2530B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE2530B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE2530B fall under?
The PTZTE2530B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE2530B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE2530B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE2530B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE2530B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTZTE2530B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE2530B often in real-time on the comparison pages.
What if I can't find stock of PTZTE2530B?
You can fill out our help required form which you can use to request a quote for PTZTE2530B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.