Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 3.9V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 40mA |
PTZ3.9B Series 3.9 V 1 W Surface Mount Zener Diode - SOD-106 | Future Electronics |
DIODE, ZENER, 1W, SOD-106 | element14 |
Where can I find additional details, specifications and documents for a PTZTE253.9B?
Additional datasheets, footprints and schematics for PTZTE253.9B are listed on our Part Details page. You can also find images and similar parts to PTZTE253.9B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE253.9B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE253.9B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE253.9B fall under?
The PTZTE253.9B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE253.9B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE253.9B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE253.9B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE253.9B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, element14 and Farnell have stock available or on a lead time for PTZTE253.9B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE253.9B often in real-time on the comparison pages.
What if I can't find stock of PTZTE253.9B?
You can fill out our help required form which you can use to request a quote for PTZTE253.9B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.