Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 27V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Zener Diode 27V 1W SOD-106 | RS |
ROHM PTZTE2527A Zener Diode, 27V 1 W SMT 2-Pin SOD-106 | ROHM Semiconductor PTZTE2527A | RS Americas |
Where can I find additional details, specifications and documents for a PTZTE2527A?
Additional datasheets, footprints and schematics for PTZTE2527A are listed on our Part Details page. You can also find images and similar parts to PTZTE2527A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE2527A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE2527A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE2527A fall under?
The PTZTE2527A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE2527A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE2527A you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE2527A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE2527A have stock available?
Authorised distributors including Chip One Stop, RS and RS Americas have stock available or on a lead time for PTZTE2527A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE2527A often in real-time on the comparison pages.
What if I can't find stock of PTZTE2527A?
You can fill out our help required form which you can use to request a quote for PTZTE2527A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.