PTV12010WAH. Batteries & Power Supplies by Texas Instruments

IC REG SW 1.2-5.5V 8A VERT T/H

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.67

Distributor Stock
Logo for Farnell
Farnell
from US$22.53
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.67
280
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.99
-
Buy Now
Logo for element14
element14
from US$22.73
-
Buy Now

Specifications

Output Power Max 44W
Output Voltage Min 1.2V
Output Voltage Max 5.5V
Output Current Max 8A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA SIP
Input Voltage DC Min 10.8V
Input Voltage DC Max 13.2V
Height 8.38mm
Depth 22.86mm
Width 10.15mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 3%
Approval Bodies CSA IEC UL
Approvals & Standards CSA IEC UL
Base Number 12010
DC / DC Converter Mounting Through Hole
Input Voltage Max 13.2V
No. of Outputs 1Outputs
No. of Pins 8Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 8A
Output Voltage 5.5V
Output Voltage Adjustable Range 1.2V to 5.5V
Primary Input Voltage 12V
Supply Voltage Max 13.2V
Supply Voltage Min 10.8V
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

1.2 to 5.5-V 8-A, 12-V Input Non-Isolated Wide-Adjust SIP Module | Texas Instruments
Ic, Reg Sw 1.2-5.5V 8A Vert T/H | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTV12010WAH.?

Additional datasheets, footprints and schematics for PTV12010WAH. are listed on our Part Details page. You can also find images and similar parts to PTV12010WAH. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTV12010WAH. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTV12010WAH. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTV12010WAH. fall under?

The PTV12010WAH. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTV12010WAH. when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTV12010WAH. you can contact the distributor directly for product support, shipping queries etc.

Is the PTV12010WAH. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTV12010WAH. have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTV12010WAH..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTV12010WAH. often in real-time on the comparison pages.

What if I can't find stock of PTV12010WAH.?

You can fill out our help required form which you can use to request a quote for PTV12010WAH. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay