Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 20W |
---|---|
Output Voltage Min | 800mV |
Output Voltage Max | 2.5V |
Output Current Max | 8A |
DC / DC Converter Output Type | - |
DC / DC Converter Type | POLA SIP |
Input Voltage DC Min | 2.95V |
Input Voltage DC Max | 3.65V |
Height | 6.86mm |
Depth | 22.86mm |
Width | 10.15mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 8A |
Termination Type | Through Hole |
8 A, 3.3-V Input Non-Isolated Wide-Output Adjust w/Auto-Track | Texas Instruments |
Output Power Max:20W | Newark Electronics |
Where can I find additional details, specifications and documents for a PTV03010WAH.?
Additional datasheets, footprints and schematics for PTV03010WAH. are listed on our Part Details page. You can also find images and similar parts to PTV03010WAH. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTV03010WAH. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTV03010WAH. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTV03010WAH. fall under?
The PTV03010WAH. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTV03010WAH. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTV03010WAH. you can contact the distributor directly for product support, shipping queries etc.
Is the PTV03010WAH. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTV03010WAH. have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for PTV03010WAH..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTV03010WAH. often in real-time on the comparison pages.
What if I can't find stock of PTV03010WAH.?
You can fill out our help required form which you can use to request a quote for PTV03010WAH. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.