Status: | Unknown |
---|---|
Series: | PTN78060 Series |
RoHS: | Unknown |
Output Power Max | - |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 12.6V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 36VDC |
Height | 16.51mm |
Depth | 10.41mm |
Width | 9.42mm |
Product Range | PTN78060 Series |
SVHC | No SVHC (27-Jun-2018) |
3-A, Wide-Input, Adjustable Switching Regulator Module | Texas Instruments |
Dc/Dc Converter, 2.5V-12.6V, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN78060WAZT?
Additional datasheets, footprints and schematics for PTN78060WAZT are listed on our Part Details page. You can also find images and similar parts to PTN78060WAZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78060WAZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78060WAZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78060WAZT fall under?
The PTN78060WAZT is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78060WAZT when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78060WAZT you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78060WAZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78060WAZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTN78060WAZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78060WAZT often in real-time on the comparison pages.
What if I can't find stock of PTN78060WAZT?
You can fill out our help required form which you can use to request a quote for PTN78060WAZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.