Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 45W |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 12.6V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 36V |
Height | 9mm |
Depth | 25.27mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 12.6V |
Adjustable Output Voltage Min | 2.5V |
Base Number | 78060 |
DC / DC Converter Mounting | Surface Mount Device |
Frequency | 550kHz |
IC Generic Number | 78060 |
Input Voltage Max | 36V |
Input Voltage Min | 7V |
No. of Outputs | 1Outputs |
No. of Pins | 7Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 12.6V |
Primary Input Voltage | 36V |
Supply Voltage | 20V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Voltage Regulator Type | Integrated Switching Regulator |
3-A, Wide-Input, Adjustable Switching Regulator Module | Texas Instruments |
Ic, Isr 3A Adj O/P, Smd, 78060 | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN78060WAZ?
Additional datasheets, footprints and schematics for PTN78060WAZ are listed on our Part Details page. You can also find images and similar parts to PTN78060WAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78060WAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78060WAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78060WAZ fall under?
The PTN78060WAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78060WAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78060WAZ you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78060WAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78060WAZ have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTN78060WAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78060WAZ often in real-time on the comparison pages.
What if I can't find stock of PTN78060WAZ?
You can fill out our help required form which you can use to request a quote for PTN78060WAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.