Output Power Max | 37.8W |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 12.6V |
Output Current Max | 3A |
DC / DC Converter Output Type | - |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 36V |
Height | 9mm |
Depth | 25.27mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 3A |
Termination Type | Through Hole |
3-A, Wide-Input, Adjustable Switching Regulator Module | Texas Instruments |
Ic, Switching Reg 3A Adj, 8060 | Newark Electronics |
IC, SWITCHING REG 3A ADJ, 8060 | element14 |
PTN78060WAH, Buck Converters | RS |
Where can I find additional details, specifications and documents for a PTN78060WAH?
Additional datasheets, footprints and schematics for PTN78060WAH are listed on our Part Details page. You can also find images and similar parts to PTN78060WAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78060WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78060WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78060WAH fall under?
The PTN78060WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78060WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78060WAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78060WAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78060WAH have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PTN78060WAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78060WAH often in real-time on the comparison pages.
What if I can't find stock of PTN78060WAH?
You can fill out our help required form which you can use to request a quote for PTN78060WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.