Output Power Max | 75.6W |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 12.6V |
Output Current Max | 6A |
DC / DC Converter Output Type | - |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 36V |
Height | 9mm |
Depth | 37.97mm |
Width | 22.1mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 6A |
Termination Type | Through Hole |
6A Switching Regulator,PTN78020WAH | RS |
6-A Wide-Input Voltage Adjustable Switching Regulator | Texas Instruments |
Ic, Switching Reg 6A Adj, 8020 | Newark Electronics |
IC, SWITCHING REG 6A ADJ, 8020 | element14 |
Where can I find additional details, specifications and documents for a PTN78020WAH.?
Additional datasheets, footprints and schematics for PTN78020WAH. are listed on our Part Details page. You can also find images and similar parts to PTN78020WAH. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78020WAH. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78020WAH. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78020WAH. fall under?
The PTN78020WAH. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78020WAH. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78020WAH. you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78020WAH. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78020WAH. have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTN78020WAH..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78020WAH. often in real-time on the comparison pages.
What if I can't find stock of PTN78020WAH.?
You can fill out our help required form which you can use to request a quote for PTN78020WAH. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.