Output Power Max | 25W |
---|---|
Output Voltage Min | -15V |
Output Voltage Max | -3V |
Output Current Max | 4A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 29V |
Height | 9mm |
Depth | 37.97mm |
Width | 22.1mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
4 A, Wide Input, Non-Isolated, Wide Negative Output Adjust Module | Texas Instruments |
Dc-Dc Converter, 1 O/P, -15V To -3V, 4A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN78020AAH?
Additional datasheets, footprints and schematics for PTN78020AAH are listed on our Part Details page. You can also find images and similar parts to PTN78020AAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78020AAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78020AAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78020AAH fall under?
The PTN78020AAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78020AAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78020AAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78020AAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78020AAH have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTN78020AAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78020AAH often in real-time on the comparison pages.
What if I can't find stock of PTN78020AAH?
You can fill out our help required form which you can use to request a quote for PTN78020AAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.