Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.44
Output Power Max | 22.5W |
---|---|
Output Voltage Min | 2.5V |
Output Voltage Max | 12.6V |
Output Current Max | 1.5A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 36V |
Height | 8.5mm |
Depth | 18.92mm |
Width | 12.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DC / DC Converter Mounting | Through Hole |
Frequency | 550kHz |
Input Voltage Max | 36V |
Input Voltage Min | 7V |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Primary Input Voltage | 36V |
Supply Voltage | 20V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Switch Output Current Isw Max | 1.5A |
Voltage Regulator Type | Step Down Integrated Switching |
1.5-A, Wide-Input Adjustable Switching Regulator | Texas Instruments |
1.5A Switching Regulator,PTN78000WAH | RS |
Buck, 7-36V, 1.5A, 2.5-12.6V | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN78000WAH?
Additional datasheets, footprints and schematics for PTN78000WAH are listed on our Part Details page. You can also find images and similar parts to PTN78000WAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN78000WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN78000WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN78000WAH fall under?
The PTN78000WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTN78000WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN78000WAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTN78000WAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN78000WAH have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTN78000WAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN78000WAH often in real-time on the comparison pages.
What if I can't find stock of PTN78000WAH?
You can fill out our help required form which you can use to request a quote for PTN78000WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.