PTN04050AAZ Batteries & Power Supplies by Texas Instruments

IC ISR 6W SMD 4050

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.34

Distributor Stock
Logo for Farnell
Farnell
from US$20.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.35
-
Buy Now
Logo for element14
element14
from US$20.56
-
Buy Now

Specifications

Output Power Max 6W
Output Voltage Min -15V
Output Voltage Max -3.3V
Output Current Max 1A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type Surface Mount DIP
Input Voltage DC Min 2.95V
Input Voltage DC Max 7V
Height 9.09mm
Depth 22.1mm
Width 12.57mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 3%
Adjustable Output Voltage Max -15V
Adjustable Output Voltage Min -3.3V
Base Number 4050
DC / DC Converter Mounting Surface Mount Device
Frequency 260kHz
IC Generic Number 4050
Input Voltage Max 7V
Input Voltage Min 2.9V
No. of Outputs 1Outputs
No. of Pins 5Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 1A
Output Voltage -3.3V
Power Rating 6W
Primary Input Voltage 7V
Supply Voltage 5V
Supply Voltage Max 7V
Supply Voltage Min 2.9V
Voltage Regulator Type Integrated Switching Regulator

Alternative Descriptions

Ic, Isr 6W, Smd, 4050 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTN04050AAZ?

Additional datasheets, footprints and schematics for PTN04050AAZ are listed on our Part Details page. You can also find images and similar parts to PTN04050AAZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTN04050AAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN04050AAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTN04050AAZ fall under?

The PTN04050AAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTN04050AAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTN04050AAZ you can contact the distributor directly for product support, shipping queries etc.

Is the PTN04050AAZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTN04050AAZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTN04050AAZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTN04050AAZ often in real-time on the comparison pages.

What if I can't find stock of PTN04050AAZ?

You can fill out our help required form which you can use to request a quote for PTN04050AAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay