Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$1.73
Accessory Type | Protection Module |
---|---|
For Use With | TE PT Series Miniature Relays |
Product Range | PT Series |
SVHC | No SVHC (12-Jan-2017) |
Led Module, Power Relay Rohs Compliant: Yes |Schrack Te Connectivity PTMU0730 | Newark Electronics |
LED MODULE, POWER RELAY | element14 |
Relay Sockets&Hardware PTMU0730 | Rapid Electronics |
RC Network 110 to 230 VAC for PT Series Miniature Relay | Avnet America |
Interface Relay Module for use w/ 720 Skt,722 Skt,730 Skt,740 Skt,742 Skt | TE Connectivity PTMU0730 | RS Americas |
RELAY ACCESSORY FOR PT RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PTMU0730?
Additional datasheets, footprints and schematics for PTMU0730 are listed on our Part Details page. You can also find images and similar parts to PTMU0730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTMU0730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTMU0730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTMU0730 fall under?
The PTMU0730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PTMU0730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTMU0730 you can contact the distributor directly for product support, shipping queries etc.
Is the PTMU0730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTMU0730 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for PTMU0730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTMU0730 often in real-time on the comparison pages.
What if I can't find stock of PTMU0730?
You can fill out our help required form which you can use to request a quote for PTMU0730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.