Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Accessory Type | Protection Diode |
---|---|
For Use With | PT 78 722 PT 78 742 PT 78 720 PT 78 730 PT 78 740 DIN-rail Sockets |
Product Range | PT Series |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 9mm |
External Length / Height | 23mm |
External Width | 13mm |
Type | Diode |
Ptmt00A0 Rohs Compliant: Yes |Potter&brumfield Te Connectivity PTMT00A0 | Newark Electronics |
Protection Diode for PT Series Miniature Relay | Avnet America |
Shrack Diode module for PT sockets A1pos | TE Connectivity PTMT00A0 | RS Americas |
SOCKET FOR PT-RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PTMT00A0?
Additional datasheets, footprints and schematics for PTMT00A0 are listed on our Part Details page. You can also find images and similar parts to PTMT00A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTMT00A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTMT00A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTMT00A0 fall under?
The PTMT00A0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PTMT00A0 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTMT00A0 you can contact the distributor directly for product support, shipping queries etc.
Is the PTMT00A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTMT00A0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for PTMT00A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTMT00A0 often in real-time on the comparison pages.
What if I can't find stock of PTMT00A0?
You can fill out our help required form which you can use to request a quote for PTMT00A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.