Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.31
|
No stock
|
Buy Now | |
element14
from US$2.74
|
466
in stock
|
Buy Now | |
Farnell
from US$2.82
|
466
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
246
in stock
|
Buy Now | |
RS Americas
from US$4.06
|
10
in stock
|
Buy Now | |
Avnet America
from US$3.80
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now |
Accessory Type | LED Module |
---|---|
For Use With | TE PT Series Miniature Relay |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Led Module, 110-230Vac, Red, Min. Relay | Newark Electronics |
LED MODULE, 110-230VAC, RED, MIN. RELAY | element14 |
Relay Sockets&Hardware 230VAC RELAY GEN PURPOSE | Rapid Electronics |
Interface Relay Module for use with RT78724, RT78726, 230V ac | TE Connectivity PTML0730 | RS Americas |
LED Red 110 to 230 VAC for PT Series Miniature Relay | Avnet America |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a PTML0730?
Additional datasheets, footprints and schematics for PTML0730 are listed on our Part Details page. You can also find images and similar parts to PTML0730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTML0730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTML0730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTML0730 fall under?
The PTML0730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PTML0730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTML0730 you can contact the distributor directly for product support, shipping queries etc.
Is the PTML0730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTML0730 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for PTML0730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTML0730 often in real-time on the comparison pages.
What if I can't find stock of PTML0730?
You can fill out our help required form which you can use to request a quote for PTML0730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.