Output Power Max | 55W |
---|---|
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Output Current Max | 10A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | POLA DIP |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
Height | 9mm |
Depth | 25.27mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 1.2V |
Approval Bodies | CSA IEC UL |
Approvals & Standards | CSA IEC UL |
Base Number | 12060 |
DC / DC Converter Mounting | Through Hole |
Frequency | 350kHz |
IC Generic Number | 12060 |
Input Voltage Max | 12V |
No. of Outputs | 1Outputs |
No. of Pins | 10Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10A |
Output Voltage | 5.5V |
Power Supply IC Type | DC/DC converter |
Primary Input Voltage | 13.2V |
Supply Voltage | 12V |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 10.8V |
Voltage Regulator Type | Step Down (Buck) |
1.2 to 5.5 V 10-A, 12-V Input Non-Isolated Wide-Adjust Module | Texas Instruments |
Ic, Dc/Dc 12Vin 10A Adj O/P, 12060 | Newark Electronics |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 55W |
Output Voltage Nom. | 5.5V |
Output Current Max | 10A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Type | POLA DIP |
Depth | 8.5mm |
Width | 12.57mm |
Height | 22.1mm |
Product Range | - |
Approval Bodies | cUL EN UL |
Approvals & Standards | CSA IEC UL |
Efficiency | 93% |
External Depth | 8.5mm |
External Length / Height | 22.1mm |
External Width | 12.57mm |
Flammability Rating | UL94V-0 |
Input Voltage Max | 13.2V |
Input Voltage Min | 10.8V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 10A |
Output Ripple Voltage pk-pk | 25mV |
Output Voltage + | 5.5V |
Output Voltage - | 1.2V |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.2V |
Power Rating | 33W |
Supply Voltage | 12V |
Weight | 2.9g |
DC/DC,10.8-13.2Vin,1.2-5.5Vout 10A,POLA | RS |
CONVERTER, DC/DC, 1.2-5.5V/10A | Farnell |
Where can I find additional details, specifications and documents for a PTH12060WAD?
Additional datasheets, footprints and schematics for PTH12060WAD are listed on our Part Details page. You can also find images and similar parts to PTH12060WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH12060WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH12060WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH12060WAD fall under?
The PTH12060WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH12060WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH12060WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH12060WAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH12060WAD have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH12060WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH12060WAD often in real-time on the comparison pages.
What if I can't find stock of PTH12060WAD?
You can fill out our help required form which you can use to request a quote for PTH12060WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.