Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 275W |
---|---|
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Output Current Max | 50A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | POLA |
Input Voltage DC Min | 8V |
Input Voltage DC Max | 14V |
Height | 9.07mm |
Depth | 51.94mm |
Width | 26.54mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals & Standards | CSA IEC UL |
50-A, 8 to 14-V Input, Wide-Output Adjust Power Module | Texas Instruments |
Dc-Dc Converter, 1 O/P, 0.8-5.5V, 50A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH12040WAH?
Additional datasheets, footprints and schematics for PTH12040WAH are listed on our Part Details page. You can also find images and similar parts to PTH12040WAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH12040WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH12040WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH12040WAH fall under?
The PTH12040WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH12040WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH12040WAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTH12040WAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH12040WAH have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH12040WAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH12040WAH often in real-time on the comparison pages.
What if I can't find stock of PTH12040WAH?
You can fill out our help required form which you can use to request a quote for PTH12040WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.